HP logo

HP TouchSmart 520-1080a AMD A6 A6-3600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450A Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42562
Info modified on:
14 Mar 2024, 17:06:10
Short summary description HP TouchSmart 520-1080a AMD A6 A6-3600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450A Windows 7 Home Premium Black:

HP TouchSmart 520-1080a, 58.4 cm (23"), Full HD, AMD A6, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1080a AMD A6 A6-3600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6450A Windows 7 Home Premium Black:

HP TouchSmart 520-1080a. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A6, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6450A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.