HP Compaq Presario CQ3629IX, 2.6 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Linux
HP Compaq Presario CQ3629IX. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Power supply: 250 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black