HP logo

HP TouchSmart 320-1120a AMD A4 A4-3400 50.8 cm (20") 1600 x 900 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92181
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP TouchSmart 320-1120a AMD A4 A4-3400 50.8 cm (20") 1600 x 900 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

HP TouchSmart 320-1120a, 50.8 cm (20"), HD+, AMD A4, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 320-1120a AMD A4 A4-3400 50.8 cm (20") 1600 x 900 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

HP TouchSmart 320-1120a. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD A4, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6410D. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.