HP AMD A6-4400M, AMD A6, Socket FS1r2, 32 nm, A6-4400M, 2.7 GHz, Laptop
HP AMD A6-4400M. Processor family: AMD A6, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1600 MHz. On-board graphics card model: AMD Radeon HD 7520G. Market segment: Mobile