HP A8-4500M, AMD A8, Socket FS1r2, 32 nm, A8-4500M, 1.9 GHz, Laptop
HP A8-4500M. Processor family: AMD A8, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: AMD Radeon HD 7640G. Market segment: Mobile