location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless TV Connect Kit AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless TV Connect Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QE389AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111892587 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Apr 2014
Product end of life date
Bullet Points HP Wireless TV Connect Kit AV transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver
  • - Maximum transfer distance: 9 m
  • - Wireless
Warranty: 1 year limited
Long product name HP Wireless TV Connect Kit AV transmitter & receiver :
The long product name of HP Wireless TV Connect Kit AV transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless TV Connect Kit
More>>>
HP Wireless TV Connect Kit AV transmitter & receiver:
The official description of HP Wireless TV Connect Kit AV transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Wirelessly stream HD 1080P content from your PC to the biggest screen in your home.(1) Watch movies. Play games. Update Facebook© & Twitter©. Surf YouTube®. Web chat. Share photos. Just one easy connection with HP's WHDI PC adapter(2) and you're ready to play.
- You'll wonder how you ever lived without it. HP's WHDI (Wireless Home Digital Interface) PC adapter(2) streams breathtaking high definition1080P content from your PC to your TV(1). No wires, no lag time, no hassles.
- No software to install and no complicated instructions to figure out. Just plug-and-play.
- From movies, to Facebook©, to YouTube®, to on demand shows: play it on your PC, see it on your TV. (1)
- Tired of jockeying for a position to see? With HP's Wireless TV Connect, there's no more crowding around your PC. Now, everyone in the room sees a full, brilliant picture on the biggest screen in your home. (1)

(1) Requires any PC with available HDMI and USB port.
(2) Requires available HDMI port on PC.
(3) Requires 3D system and content which is sold separately. Glasses also sold separately.

Short summary description HP Wireless TV Connect Kit AV transmitter & receiver:
This short summary of the HP Wireless TV Connect Kit AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless TV Connect Kit, AV transmitter & receiver, 9 m, Wireless

Long summary description HP Wireless TV Connect Kit AV transmitter & receiver:
This is an auto-generated long summary of HP Wireless TV Connect Kit AV transmitter & receiver based on the first three specs of the first five spec groups.

HP Wireless TV Connect Kit. Type: AV transmitter & receiver, Maximum transfer distance: 9 m, Supported video modes: 1080p. Connectivity technology: Wireless. Dimensions (WxDxH): 116 x 75.5 x 29.5 mm, Weight: 475 g

Features
Type *
AV transmitter & receiver
Maximum transfer distance
9 m
Supported video modes
1080p
Features
Compatible products
HP ENVY 14-2000 Beats Edition Notebook PC series HP Folio 13-1000 Notebook PC series HP G62-400 Notebook PC series HP Pavilion dm1-3200 Entertainment Notebook PC series HP Pavilion dm1-4000 Entertainment Notebook PC series HP Pavilion dm4-2000 Entertainment Notebook PC series HP Pavilion dm4-2100 Entertainment Notebook PC series HP Pavilion dv6-6000 Entertainment Notebook PC series HP Pavilion dv6-6100 Entertainment Notebook PC series HP Pavilion dv6-6b00 Entertainment Notebook PC series HP Pavilion dv6-7000 Entertainment Notebook PC series HP Pavilion dv7-6000 Entertainment Notebook PC series HP Pavilion dv7-6100 Entertainment Notebook PC series HP Pavilion dv7-6c00 Entertainment Notebook PC series HP Pavilion g4-1200 Notebook PC series HP Pavilion g6-2000 Notebook PC series HP Pavilion g7-1100 Notebook PC series HP Pavilion g7-1200 Notebook PC series
Ports & interfaces
Connectivity technology *
Wireless
Weight & dimensions
Dimensions (WxDxH)
116 x 75.5 x 29.5 mm
Weight
475 g
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:06
Uk has collected 10 expert reviews for HP Wireless TV Connect Kit AV transmitter & receiver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2013-02-14 05:42:05
Over the years we've seen a lot of gadgets that promise to enable us to view content from our laptops or PCs on our big screen TVs without the need for wires. While they promise much, unfortunately the reality is often poor video quality plagued by lag. C...
Good Works well, Very little lag, Attractive design...
Bad Gets hot, Expensive, Short USB lead...
60%
computeractive.co.uk
Updated:
2013-04-14 07:34:30
The HP Wireless TV Connect is a handy gadget that lets you stream videos from a laptop or PC to your TV.The small 80x75mm adapter needs only mains power and a HDMI port to connect to your TV. Once that is done there will be a ‘linking’ message on your...
0%
techradar.com/au/
Updated:
2014-04-13 01:40:01
Over the years we've seen a lot of gadgets that promise to enable us to view content from our laptops or PCs on our big screen TVs without the need for wires. While they promise much, unfortunately the reality is often poor video quality plagued by lag. C...
Good Works well, Very little lag, Attractive design...
Bad Gets hot, Expensive, Short USB lead...
60%
Laptopmag.com
Updated:
2013-02-14 05:42:05
Sure, it's fun to play games on your notebook's display, but it still pales in comparison to the 55-inch HDTV you've got mounted to your wall. Yes, you could connect an HDMI cable, but who wants a cord stretching across the room? The HP Wireless TV Con...
Good Small compact design; Long range; Streams 3D video...
Bad Runs hot; Occasional flickering when changing screen configuration; Pricey...
Bottom line The HP Wireless TV Connect lets you wirelessly stream 1080p and 3D video from your laptop to your TV with no fuss--and no latency.
80%
zdnet.com
Updated:
2015-04-29 07:24:09
There are plenty of ways to stream content you watch on your PC so you can enjoy it on your TV screen. Intel is pushing its WiDi system, but while many new notebooks support it, very few include the adapter you need to plug into the TV. If you're going to...
0%
Country Distributor
United Kingdom 1 distributor(s)