HP logo

HP Pavilion dv7-6c40sd Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122103
Info modified on:
23 Jul 2024, 20:56:48
Short summary description HP Pavilion dv7-6c40sd Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Silver:

HP Pavilion dv7-6c40sd, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 500 GB

Long summary description HP Pavilion dv7-6c40sd Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470M Windows 7 Home Premium Silver:

HP Pavilion dv7-6c40sd. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.