HP logo

HP NVIDIA Quadro 4000, 2GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73340
Info modified on:
02 Sept 2024, 20:30:31
Short summary description HP NVIDIA Quadro 4000, 2GB GDDR5:

HP NVIDIA Quadro 4000, 2GB, Quadro 4000, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro 4000, 2GB GDDR5:

HP NVIDIA Quadro 4000, 2GB. Graphics processor family: NVIDIA, Graphics processor: Quadro 4000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.