HP Compaq CQ1120FR, 1.65 GHz, AMD E, E-450, 4 GB, 1 TB, DVD Super Multi
HP Compaq CQ1120FR. Processor frequency: 1.65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product colour: Black