HP logo

HP Pavilion HPE h8-1170uk Desktop PC Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 545 Windows 7 Home Premium Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19235
Info modified on:
23 Jul 2024, 21:08:32
End of life date:
31 Jul 2013
Short summary description HP Pavilion HPE h8-1170uk Desktop PC Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 545 Windows 7 Home Premium Black:

HP Pavilion HPE h8-1170uk Desktop PC, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description HP Pavilion HPE h8-1170uk Desktop PC Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 545 Windows 7 Home Premium Black:

HP Pavilion HPE h8-1170uk Desktop PC. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 545. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.