HP logo

HP Pavilion dv7-6160ep Intel® Core™ i7 i7-2630QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50120
Info modified on:
23 Jan 2025, 18:13:51
Short summary description HP Pavilion dv7-6160ep Intel® Core™ i7 i7-2630QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Silver:

HP Pavilion dv7-6160ep, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 640 GB

Long summary description HP Pavilion dv7-6160ep Intel® Core™ i7 i7-2630QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Silver:

HP Pavilion dv7-6160ep. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.