HP logo

HP TouchSmart 610-1280qd Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450A Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86994
Info modified on:
07 Oct 2024, 17:07:12
Short summary description HP TouchSmart 610-1280qd Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450A Windows 7 Home Premium Black, Silver:

HP TouchSmart 610-1280qd, 58.4 cm (23"), Full HD, Intel® Core™ i7, 6 GB, 2 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 610-1280qd Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels 6 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450A Windows 7 Home Premium Black, Silver:

HP TouchSmart 610-1280qd. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB. Discrete graphics card model: AMD Radeon HD 6450A, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.