HP logo

HP rp 5800 i5-2400 3.1 GHz Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP rp 5800 i5-2400 3.1 GHz Black:

HP rp 5800, Intel® Core™ i5, i5-2400, 2nd gen Intel® Core™ i5, 3.1 GHz, Intel® Q67 Express, 2 GB

Long summary description HP rp 5800 i5-2400 3.1 GHz Black:

HP rp 5800. Processor family: Intel® Core™ i5, Processor model: i5-2400, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Optical drive type: DVD Super Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.