location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7000 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB643AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111789047 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 412100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2014
Product end of life date
Bullet Points HP C7000 keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
Warranty: 2 years limited
Long product name HP C7000 keyboard Mouse included RF Wireless Black :
The long product name of HP C7000 keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C7000 Wireless Desktop, 2.4GHz 10m, USB, NO
More>>>
HP C7000 keyboard Mouse included RF Wireless Black:
The official description of HP C7000 keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The HP Wireless Keyboard C7000 is one modern, high-end device. Its sleek, ultra-slim design takes the ordinary keyboard to a brand new level. Superior functionality combined with brilliant comfort feels amazing to the touch. It's just a dream to type on.

Features
- HP built the Wireless Keyboard with your need to roam in mind. Compatible with most desktops and notebooks, 2.4GHz wireless connection gives you the liberty to move up to 10 m (30 ft) away and still type!
- HP's Wireless Keyboard screams modern with its ultra-slim shape. Typing feels amazing with the low-profile, scissor-style keycaps that are extra responsive and pleasing to the touch. Plus, adjustable legs promote a more comfortable wrist posture.
- No need to strain your arms: the adjustable keyboard has two possible positions, so you can find the one that exactly suits the way you work. And with ten hot keys to speed you along, you’ll be more creative, more relaxed and more productive.
- Comfortable, standard size mouse matches the elite keyboard perfectly. It's suited for both right or left hands and comes equipped with scroll wheel and 1000 dpi optical sensor that works on most surfaces.

Short summary description HP C7000 keyboard Mouse included RF Wireless Black:
This short summary of the HP C7000 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7000, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP C7000 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of HP C7000 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

HP C7000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Split keyboard
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Wireless range
10 m
Card reader integrated
No
Power
Power source type *
Battery
Battery type
AAA
Power
Number of batteries supported
2
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
Weight & dimensions
Keyboard dimensions (WxDxH)
438.9 x 153 x 15.5 mm
Keyboard weight
700 g
Mouse dimensions (WxDxH)
115.17 x 63.51 x 35.68 mm
Mouse weight
118 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Receiver dimensions (WxDxH)
18.9 x 14.4 x 6.2 mm
Receiver weight
2 g
Batteries included
Yes
Other features
Internal
No
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)