"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","18504091","","HP","QB643AA","18504091","0886111789047|886111789047|0886111788972|886111788972|0886111788903|886111788903|0886111788934|886111788934|0886111788910|886111788910|0886111789122|886111789122|0886111788941|886111788941|0886111789184|886111789184|5711045514258|0886111788927|886111788927|0886111789061|886111789061|0886111789214|886111789214|0886111788996|886111788996|0886111788958|886111788958|5711045653858|0886111829101|886111829101|0886111789153|886111789153|0886111789238|886111789238|0886111789092|886111789092|0886111937677|886111937677|0886111829088|886111829088|0886111789054|886111789054|0886111789085|886111789085|0886111789115|886111789115|0886111789146|886111789146|0886111829095|886111829095|0886111789078|886111789078|0886111789108|886111789108|0886111789177|886111789177|0886111789221|886111789221|0886111788965|886111788965|0886111789160|886111789160|0886111789030|886111789030|0886111789139|886111789139|0886111829118|886111829118|0886111789191|886111789191|0886111789023|886111789023|0886111789016|886111789016|0886111789009|886111789009|0886111788989|886111788989|0886111789207|886111789207","Keyboards","194","","","C7000","20240513223746","ICECAT","1","412295","https://images.icecat.biz/img/gallery/18504091_6294675048.jpg","5000x2348","https://images.icecat.biz/img/gallery_lows/18504091_6294675048.jpg","https://images.icecat.biz/img/gallery_mediums/18504091_6294675048.jpg","https://images.icecat.biz/img/gallery_thumbs/18504091_6294675048.jpg","","","HP C7000 keyboard Mouse included RF Wireless Black","C7000 Wireless Desktop, 2.4GHz 10m, USB, NO","HP C7000, Full-size (100%), Wireless, RF Wireless, Black, Mouse included","HP C7000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included","Overview\nThe HP Wireless Keyboard C7000 is one modern, high-end device. Its sleek, ultra-slim design takes the ordinary keyboard to a brand new level. Superior functionality combined with brilliant comfort feels amazing to the touch. It's just a dream to type on.\n\nFeatures\n- HP built the Wireless Keyboard with your need to roam in mind. Compatible with most desktops and notebooks, 2.4GHz wireless connection gives you the liberty to move up to 10 m (30 ft) away and still type!\n- HP's Wireless Keyboard screams modern with its ultra-slim shape. Typing feels amazing with the low-profile, scissor-style keycaps that are extra responsive and pleasing to the touch. Plus, adjustable legs promote a more comfortable wrist posture.\n- No need to strain your arms: the adjustable keyboard has two possible positions, so you can find the one that exactly suits the way you work. And with ten hot keys to speed you along, you’ll be more creative, more relaxed and more productive.\n- Comfortable, standard size mouse matches the elite keyboard perfectly. It's suited for both right or left hands and comes equipped with scroll wheel and 1000 dpi optical sensor that works on most surfaces.","https://images.icecat.biz/img/gallery/18504091_6294675048.jpg|https://images.icecat.biz/img/gallery/img_18504091_high_1496976274_4233_14987.jpg|https://images.icecat.biz/img/norm/high/18504091-4920.jpg","5000x2348|6144x4096|474x356","||","","","","","","","","","","","Keyboard","Connectivity technology: Wireless","Device interface: RF Wireless","Keyboard form factor: Full-size (100%)","Numeric keypad: Yes","Windows keys: Yes","Hot keys: Yes","Purpose: PC/Server","Frequency band: 2.4 GHz","Split keyboard: No","Country of origin: China","Design","Backlight: No","Product colour: Black","Keyboard style: Straight","Flexible keyboard: No","Full-size keyboard: Yes","Adjustable keyboard height: Yes","Surface coloration: Monochromatic","Features","Wireless range: 10 m","Card reader integrated: No","Power","Power source type: Battery","Battery type: AAA","Number of batteries supported: 2","Mouse","Mouse included: Yes","Movement detection technology: Optical","Movement resolution: 1000 DPI","Scroll: Yes","Scroll type: Wheel","Number of scroll wheels: 1","Weight & dimensions","Keyboard dimensions (WxDxH): 438.9 x 153 x 15.5 mm","Keyboard weight: 700 g","Mouse dimensions (WxDxH): 115.17 x 63.51 x 35.68 mm","Mouse weight: 118 g","Packaging content","Receiver included: Yes","Wireless receiver interface: USB Type-A","Receiver type: Standard receiver","Receiver dimensions (WxDxH): 18.9 x 14.4 x 6.2 mm","Receiver weight: 2 g","Batteries included: Yes","Other features","Internal: No"