HP logo

HP Wireless Elite v2 keyboard Mouse included USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62711
Info modified on:
13 Jun 2022, 10:43:53
Short summary description HP Wireless Elite v2 keyboard Mouse included USB Black:

HP Wireless Elite v2, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description HP Wireless Elite v2 keyboard Mouse included USB Black:

HP Wireless Elite v2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Product colour: Black. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.