HP logo

HP Pro 3405 MT AMD A4 A4-3420 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67325
Info modified on:
07 Oct 2024, 16:44:32
End of life date:
11 Sept 2012
Short summary description HP Pro 3405 MT AMD A4 A4-3420 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional Micro Tower PC Black:

HP Pro 3405 MT, 2.8 GHz, AMD A4, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3405 MT AMD A4 A4-3420 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional Micro Tower PC Black:

HP Pro 3405 MT. Processor frequency: 2.8 GHz, Processor family: AMD A4, Processor model: A4-3420. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6410D, Discrete graphics card model: AMD Radeon HD 6350. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.