HP logo

HP Q8918A photo paper

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163102
Info modified on:
14 Jun 2024, 20:15:16
End of life date:
25 Mar 2014
Short summary description HP Q8918A photo paper:

HP Q8918A, 235 g/m², 15 - 30 °C, 18 - 30 °C, 30 - 80%, 35 - 55%, 60 - 85 °F

Long summary description HP Q8918A photo paper:

HP Q8918A. Media weight: 235 g/m². Package dimensions (WxDxH): 135 x 140 x 1120 mm, Package weight: 8.8 kg. Pallet gross weight: 603 kg, Products per pallet: 63 pc(s). Dimensions (WxDxH): 135 x 140 x 1120 mm, Quantity per box: 1 pc(s), Size (imperial): 13.7 cm (5.38"). Package dimensions (W x D x H): 136.7 x 136.7 x 1111.2 mm (5.38 x 5.38 x 43.8")

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.