HP logo

HP Q8782A printing paper Satin 1 sheets Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19914
Info modified on:
04 Apr 2019, 07:46:50
Short summary description HP Q8782A printing paper Satin 1 sheets Black, Blue:

HP Q8782A, Satin, 1 sheets, 132 g/m², Black, Blue, 6.5 µm, 35 - 65%

Long summary description HP Q8782A printing paper Satin 1 sheets Black, Blue:

HP Q8782A. Finish type: Satin, Sheets per pack: 1 sheets, Media weight: 132 g/m². Package width: 1392 mm, Package depth: 154 mm, Package height: 154 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.