Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57501
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Dec 2010
Short summary description HP HQ8740A:

HP HQ8740A, Matte

Long summary description HP HQ8740A:

HP HQ8740A. Size (imperial): 16 cm (6.3"), Finish type: Matte. Weight: 5.13 kg, Dimensions (WxDxH): 150 x 160 x 1127 mm, Package dimensions (WxDxH): 150 x 160 x 1127 mm. Package weight: 5.13 kg. Doesn't contain: Acid. Quantity per box: 1 pc(s), Pallet gross weight: 178 kg, Master (outer) cases per pallet: 30 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.