HP logo

HP Photosmart A532 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196057
Info modified on:
10 Jul 2023, 20:15:08
End of life date:
29 Jun 2011
Short summary description HP Photosmart A532 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm):

HP Photosmart A532, Inkjet, 4800 x 1200 DPI, 5" x 7" (13x18 cm), Direct printing, Blue, White

Long summary description HP Photosmart A532 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm):

HP Photosmart A532. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 5" x 7" (13x18 cm). Direct printing. Product colour: Blue, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.