location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8401B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8835859444390 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Nov 2010
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi :
The long product name of HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart C4580 All-in-One Print/Scan/Copy
More>>>
HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi:
The official description of HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print lab-quality photos, laser-quality documents and complete web pages via your wireless network1 – and enjoy the versatility of quick colour copying and easy scanning too – from one affordable and easy-to-use device. Do all this – and more.

Easily connect to your wireless network1 and print from multiple PCs or notebooks.

• Add this versatile all-in-one to your wireless network1 and share fast, reliable printing between your family’s notebooks or PCs. Enjoy easy connection and great performance with print and copy speeds of up to 30 ppm black, 23 ppm colour.


Print, scan and copy paperwork, photos and more with one versatile machine.

• Do more than just print – discover the convenience of being able to scan and copy too, with this compact all-in-one. Make crisp, sharp copies without switching on your PC, and digitise photos and documents for sharing or safe-keeping.


See how much you can do with easy-to-use HP technologies.

• Get the job done with easy-to-use HP technologies. Print photos without a PC via memory card slots and 3.8 cm display. Make cut-off edges a thing of the past with HP Smart Web Printing2. Included software helps you edit, print and share photos.


1 Wireless performance is dependent upon physical environment and distance from access point

2 Requires Microsoft Internet Explorer 6.0 or higher

Short summary description HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi:
This short summary of the HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4580, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C4580. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.3 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.9 ppm
Print speed (colour, normal quality, A4/US Letter)
5.3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
49 s
Time to first page (colour, normal)
49 s
Economical printing
Yes
Print speed (colour, draft quality, letter)
23 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
0.7 cpm
Copy speed (colour, normal quality, A4)
0.7 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (black, normal, US Letter)
7.7 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Copy resolution (colour text and graphics)
4800 DPI
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.8/1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
3
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
C6, DL
Photo paper sizes (imperial)
4x6, 10x15"
Custom media width
76 - 215 mm
Custom media length
127 - 610 mm
Paper tray media weight
75 - 90 g/m²
Envelope feeder
No
Recommended media weight
75 - 90 g/m²
Maximum input capacity for cards
20
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Maximum internal memory
32 MB
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, SD, SDHC, xD
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB IE 6.0+
Design
Product colour *
Grey, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.81 cm (1.5")
Power
Power consumption (average operating)
21 W
Power consumption (PowerSave)
4.3 W
Power consumption (standby)
4.9 W
Power consumption (off)
0.83 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended operating temperature range (T-T)
15 - 32.2 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
434 mm
Depth
290 mm
Height
162 mm
Weight
5.06 kg
Packaging data
Package width
470 mm
Package depth
196 mm
Package height
334 mm
Package weight
6.48 kg
Logistics data
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
84 pc(s)
Other features
Dimensions (WxDxH)
434 x 290 x 162 mm
Acoustic power emissions
5.9 B(A)
Network ready
Yes
Minimum system requirements for Macintosh
PowerPC G3/G4/G5, Intel Core 256MB RAM 500MB HDD
Print quality (black, best quality)
1200
Print head
3
Safety
IEC, EU LVD, EN, NEMKO, CSA, CCC, BSMI
Compatible operating systems
Windows XP Home/Professional (SP1) Windows Vista Windows 7 Mac OS X v10.4, v10.5, v10.6 Linux
PictBridge
No
Supported media weight (imperial)
49.9 kg (110 lbs)
Maximum media length (imperial)
24"
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Acoustic pressure emissions
46 dB
Automatic paper sensor
Yes
Print speed (colour, full-page colour, normal quality, A4)
5.3 ppm
Print quality, vertical alignment accuracy
+/-0.0508 mm
Package dimensions (WxDxH)
470 x 334 x 196 mm
Electromagnetic compatibility
FCC, CE, C-tick, VCCI, BSMI, CCC S&E, MIC
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:58:11
Uk has collected 11 expert reviews for HP Photosmart C4580 Thermal inkjet A4 4800 x 1200 DPI 8.9 ppm Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2013-11-13 16:58:10
The Photosmart C4580 is comparable to the C4480, with a useful function in addition: Wi-Fi. The speeds are similar and so are the cartridges. In terms of qualty you can’t really hope for better – notwithstanding that the C4480 is already a reference in...
Good WiFi, Great quality for office printing, Nice photo prints, although drops are visible, Not uneconomical if you use XL cartridges...
Bad Slow in photo mode, Standard capacity cartridges expensive, Small screen, Scanner is average, the competition often better...
100%
asiaone.com
Updated:
2013-11-13 16:58:10
By Jasmine OsadaComprising a printer, scanner and copier all in one device, all-in-one printers are increasingly the choice for many consumers nowadays.HPs Photosmart C4580 features a small, space saving design - good for those looking for a space-sav...
Bottom line At $249, the C4580 is an efficient, space-saving all-in one good for those who require a multi-function device in the home.With mediocre image quality, I would recommend the C4580 to those wanting to print casual party pictures and more documents with...
0%
Laptopmag.com
Updated:
2013-11-13 16:58:10
A versatile wireless printer that produces great-looking photos and can adequately handle scanning and copying.
Good Excellent photo quality, Refreshingly simple design, Web page interface for monitoring status remotely...
Bad No automatic document feeder or paper output tray, Can’t have USB and wireless modes enabled simultaneously, Very small LCD...
Bottom line As the $129 HP Photosmart C4580 is primarily a photo printer; it performed better in that respect than the similarly priced Canon and Brother devices. However, while it acquitted itself adequately for office tasks such as scanning and copying, it’s...
60%
trustedreviews.com
Updated:
2013-11-13 16:58:11
The small and neat all-in-one has been a staple of HP's home printer offerings for several years, since its first effort, with the pastel ‘jelly bean' control buttons. The latest sub-£80 C4580 has taken a few steps forward, but one or two back, as well...
80%
computershopper.com
Updated:
2013-11-13 16:58:11
HP’s $129 Photosmart C4580 isn’t the cheapest all-in-one (AIO) you can buy, but it has an excellent features-to-cost ratio. It provides the core capabilities most families and small businesses need: printing, copying, scanning, and Wi-...
Good Excellent quality; low total cost of ownership; Wi-Fi; surprisingly good scanning features...
Bad Lacks a number of common features, including photo tray; no Ethernet connection, Bluetooth support; confusing setup for those who want to connect via both USB and Wi-Fi; mixed print speeds...
78%
Country Distributor
United Kingdom 1 distributor(s)