HP logo

HP DeskJet F370 Inkjet A4 4800 x 1200 DPI 17 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132881
Info modified on:
14 Mar 2024, 18:36:19
Short summary description HP DeskJet F370 Inkjet A4 4800 x 1200 DPI 17 ppm:

HP DeskJet F370, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet F370 Inkjet A4 4800 x 1200 DPI 17 ppm:

HP DeskJet F370. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.