location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4315
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8081A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780586550 show
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:30:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2008
Product end of life date
Warranty: Service (postExpress Exchange (one-year) H3695E, Express Exchange (two-year) H5461A, Express Exchange (three-year) H5461A/H5461EStandard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm :
The short editorial description of HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm

OfficeJet 4315
More>>>
HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm:
The official marketing text of HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm as supplied by the manufacturer

Enhance your productivity with this ultra-compact sheetfed all-in-one and get laser-quality black and vibrant colour documents. Save time with one-touch buttons and 20-sheet auto document feeder. Robust colour fax with junk fax barrier [p1] and high-quality scanning at up to 1200 x 1200 dpi resolution. Print and copy up to 20 ppm black, up to 14 ppm colour, and get quick colour copying without switching on your PC.

Short summary description HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm:
This short summary of the HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4315, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Silver

Long summary description HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm:
This is an auto-generated long summary of HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 4315. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 2.9 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Silver

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.1 ppm
Print speed (colour, normal quality, A4/US Letter)
2.9 ppm
Print speed (black, draft quality, A4/US Letter)
0.9 ppm
Print speed (colour, draft quality, A4/US Letter)
0.9 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
3.9 cpm
Copy speed (colour, normal quality, A4)
2.6 cpm
Maximum number of copies
200 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Speed dialling
Yes
Fax speed dialing (max numbers)
80
Fax delayed sending
Yes
Features
Maximum duty cycle *
1500 pages per month
Page description languages
LIDIL
Input & output capacity
Total input capacity *
30 sheets
Paper input type
Sheetfed
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
RJ-11
USB port
Yes
RJ-11 ports quantity
1
Design
Product colour *
Silver
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
18 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
426 mm
Depth
451 mm
Height
330 mm
Weight
3.76 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:32:40
Uk has collected 3 expert reviews for HP OfficeJet 4315 Inkjet A4 4800 x 1200 DPI 7.1 ppm and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
gadgetspeak.com
Updated:
2013-04-01 01:32:33
In shape rather like the 4355 (published 21/7/06) however it does not have the phone handset. In fact several things are a poor comparison.
52%
pcmag.com
Updated:
2013-04-01 01:32:35
Lets get the bad news out of the way first. The HP Officejet 4315 All-In-One (AIO) is slower than Id like. It has some limitations when it comes to text quality, it doesnt include a flatbed scanner, and its photos arent waterproof (at least not w...
Good Affordable. Compact. Prints, scans, and faxes from a PC. Standalone fax and copier. Scans to PC-based e-mail. 20-page ADF.
Bad Slow. Below-par text quality. Sheet-fed only. Photos smudge easily, even after drying.
Bottom line The sheet-fed HP Officejet 4315 All-In-One prints, scans, faxes from a PC, and works as a standalone fax and copier, but its noticeably slow by todays standards...
60%