HP logo

HP LaserJet 9040dn 600 x 600 DPI A3

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
625786
Info modified on:
13 Jul 2023, 01:01:00
Short summary description HP LaserJet 9040dn 600 x 600 DPI A3:

HP LaserJet 9040dn, Laser, 600 x 600 DPI, A3, 40 ppm, Duplex printing, Network ready

Long summary description HP LaserJet 9040dn 600 x 600 DPI A3:

HP LaserJet 9040dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.