HP logo

HP LaserJet 5200 Printer 1200 x 1200 DPI

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332338
Info modified on:
20 Dec 2023, 07:57:31
Short summary description HP LaserJet 5200 Printer 1200 x 1200 DPI:

HP LaserJet 5200 Printer, 1200 x 1200 DPI, 35 ppm, Duplex printing

Long summary description HP LaserJet 5200 Printer 1200 x 1200 DPI:

HP LaserJet 5200 Printer. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.