HP logo

HP Color LaserJet Q7504A Image Transfer Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
648933
Info modified on:
26 May 2025, 20:22:17
End of life date:
01 Jan 2023
Short summary description HP Color LaserJet Q7504A Image Transfer Kit:

HP Color LaserJet Q7504A Image Transfer Kit, Transfer kit, Laser, 120000 pages, Japan, Q7504A, HP LaserJet 4700, 4730, CM4730, CP4005

Long summary description HP Color LaserJet Q7504A Image Transfer Kit:

HP Color LaserJet Q7504A Image Transfer Kit. Product type: Transfer kit, Print technology: Laser, Page yield: 120000 pages. Width: 373 mm, Depth: 394 mm, Height: 111 mm. Quantity per pack: 1 pc(s), Package weight: 4.7 kg, Package width: 373 mm. Package dimensions (WxDxH): 373 x 394 x 111 mm, Operating temperature (T-T): 50 - 81 °F, Quantity per box: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.