Photosmart 475 Compact Photo Printer
Forget the PC, leave the laptop at home and still have somewhere to download photos from your camera. With a massive 1.5 GB on-board memory you can store up to 1,000 photos at a time, so you’ve got your favourite photos with you wherever you go. Use the 6.4 cm flip-up display to select, edit and print in beautiful, long-lasting colour using HP Vivera Inks, or connect to the TV so everyone can see. Get complete print-anywhere freedom by adding the optional battery¹.
HP Photosmart 475, Inkjet, 4800 x 1200 DPI, 5" x 7" (13x18 cm), Direct printing, White
HP Photosmart 475. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 5" x 7" (13x18 cm). Direct printing. Product colour: White