location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet T1100 MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T1100 MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6713A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2010
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Two year, next business day, onsite warranty
Long product name HP DesignJet T1100 MFP :
The long product name of HP DesignJet T1100 MFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T1100 MFP
More>>>
HP DesignJet T1100 MFP:
The official description of HP DesignJet T1100 MFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MFP with 1067 mm media width and 3 CCD camera scanning technology, scans and prints with 508 optical resolution up to maximum 9600 dpi resolution and 0.1% line accuracy, scanning speeds of 51 mm/sec. for colour and 152 mm/sec. for black-and-white originals (400 dpi turbo mode), prints A1-sized documents in up to 35 seconds per page, supports scan-to-network (PDF,TIFF,JPEG 2000 and DWF files format), automatic batch scanning, 15“ (381 mm) touch screen graphical display for easy and intuitive operation, DVD/CD reader/writer to save files directly to disc, in-printer processing architecture for fast copy and print performance, HP Vivera inks with the Three black ink set for true natural greys,dark blacks and smooth area fills, 2-year standard warranty
Whether you’re working with line drawings, maps or images, this HP multifunction printer helps you copy, scan and print all your large-format documents quickly using one convenient device. Get high-quality results every time with HP Vivera Inks.

Short summary description HP DesignJet T1100 MFP:
This short summary of the HP DesignJet T1100 MFP data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet T1100 MFP

Long summary description HP DesignJet T1100 MFP:
This is an auto-generated long summary of HP DesignJet T1100 MFP based on the first three specs of the first five spec groups.

HP DesignJet T1100 MFP

Enjoy superior quality colour and black and white output when you copy, scan or print with this MFP.

Get superior quality colour and black and white results with this HP large-format MFP. Copies accurately match originals, scans show a great level of detail, and prints always look their best with six HP Vivera inks including the Three-black ink set.

Get the job done quickly and effectively – copy, scan and print with this high performance MFP.

Work quickly and effectively with this high performance MFP. Scan colour documents at speeds of up to 51 mm per second and black-and-white in up to 152 mm per second (400 dpi turbo mode). Print A1-sized documents in up to 35 seconds per page[1].

Experience intuitive, effortless operation with a convenient, integrated single-vendor solution.

Get the functionality you need in a convenient single-vendor solution. Experience intuitive, effortless operation with ease-of-use features and software options, which give greater control over copy, scan and print functions even for untrained users.

Disclaimer HP DesignJet T1100 MFP:
Disclaimer

[1] Mechanical printing time on plain media using fast economode