HP logo

HP C0F13A large format media 22.9 m Matte

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94851
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
28 Feb 2014
Warranty:
HP large format printing materials are free from defects in materials and workmanship. Forstatement please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C0F13A large format media 22.9 m Matte:

HP 2-pack Durable Banner with DuPont Tyvek 133 gsm-1067 mm x 22.9 m (42 in x 75 ft)

HP C0F13A large format media 22.9 m Matte:

HP Durable Banner with DuPont Tyvek is a moderately water-resistant[1] and tear-resistant banner that delivers brilliant, photo-quality images. Fast dry times and easy finishing keep your workflow running smoothly. And it’s recyclable[2].

Tough handling and display conditions demand a resilient, durable material. This HP banner material is designed together with Original HP inks to produce moderately water-resistant[1] and tear-resistant prints. Indoor prints last over 75 years[3].



Vivid colours, dark blacks and sharp edge definition create high-impact results. Ideal for a range of banners, this versatile, recyclable[2] material is compatible with both Original HP dye- and pigment-based inks.



Save time and gain efficiency. ICC profiles help you get the colour you need quickly. Fast drying times help keep your workflow moving. Achieve a professional finish with a material that's easy to handle and hang, grommet or stitch.

Short summary description HP C0F13A large format media 22.9 m Matte:

HP C0F13A, 22.9 m, Matte, 140 g/m²

Long summary description HP C0F13A large format media 22.9 m Matte:

HP C0F13A. Roll length: 22.9 m, Finish type: Matte, Print media weight: 140 g/m²

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.