HP logo

HP Q6621A large format media 15.2 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47786
Info modified on:
14 Mar 2024, 17:26:43
End of life date:
12 Apr 2011
Short summary description HP Q6621A large format media 15.2 m:

HP Q6621A, 15.2 m, 127 cm, 165 µm, 205 g/m²

Long summary description HP Q6621A large format media 15.2 m:

HP Q6621A. Roll length: 15.2 m, Roll width: 127 cm, Printing media thickness: 165 µm, Print media weight: 205 g/m²

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.