HP logo

HP Q6588A large format media Matte

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35531
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
07 Jun 2012
Short summary description HP Q6588A large format media Matte:

HP Q6588A, Matte, 95 g/m²

Long summary description HP Q6588A large format media Matte:

HP Q6588A. Finish type: Matte, Print media weight: 95 g/m²

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.