HP logo

HP Q6558A printer label White Self-adhesive printer label

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93635
Info modified on:
14 Mar 2024, 19:03:14
End of life date:
01 Aug 2007
Short summary description HP Q6558A printer label White Self-adhesive printer label:

HP Q6558A, White, Self-adhesive printer label, A4, Laser/Inkjet, Rectangle, 7 cm

Long summary description HP Q6558A printer label White Self-adhesive printer label:

HP Q6558A. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Label width: 7 cm, Label height: 3.6 cm. Labels per pack: 600 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 24 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.