location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
335
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
335
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6377B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780064843 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Dec 2006
Product end of life date
Bullet Points HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 4" x 12" (10x30 cm)
  • - Inkjet Borderless printing
  • - Built-in display 3.81 cm (1.5") LCD
  • - USB port
Long product name HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) :
The long product name of HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InkJet, USB 2.0, PictBridge, LCD, 55 dB, 1.17 kg, White
More>>>
HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
The official description of HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this portable compact photo printer to print fun and high quality borderless photos directly from your memory card*, PictBridge-enabled camera or Bluetooth® camera phone**. No need for a computer – view and enhance photos via the built-in 3.8 cm LCD and print 10 x 15 cm photos in as fast as 60 seconds – you can even print 10 x 30 cm panoramas. To share the fun and print anywhere, at parties or even on holiday, choose from optional accessories including battery, carry case and in-car adapter.

Key Features

- Grab it and go – share the fun of portable photo printing with your friends.
- Print without a PC direct from memory cards*, cameras, flash drives and camera phones.
- Turn snapshots into masterpieces – print long lasting, true-to-life colour or b/w photos.
- Grab it and go – share the fun of portable photo printing with your friends.
- Print without a PC direct from memory cards*, cameras, flash drives and camera phones.
- Turn snapshots into masterpieces – print long lasting, true-to-life colour or b/w photos.

Short summary description HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This short summary of the HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 335, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm), Borderless printing

Long summary description HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This is an auto-generated long summary of HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) based on the first three specs of the first five spec groups.

HP Photosmart 335. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm). Borderless printing

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
60 s
Features
Market positioning *
Home & office
Page description languages
PCL 3, PML
Built-in display
Yes
Display
LCD
Display diagonal
3.81 cm (1.5")
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
4" x 12" (10x30 cm)
Printing sizes
10 x 15, 10 x 30 cm
Photo paper sizes (imperial)
4x6, 4x12"
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth
Performance
Internal memory
32 MB
Card reader integrated
Yes
Sound pressure level (printing)
55 dB
Power
Power consumption (printing) *
12.2 W
Power consumption (standby)
6.7 W
Charging time
4 h
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
220 mm
Depth
116 mm
Height
116 mm
Weight
1.17 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 04:12:50
Uk has collected 3 expert reviews for HP Photosmart 335 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 04:12:48
HPs Photosmart 335 is a petite, good-looking photo printer, and its optional battery pack even allows it to be used on the move. If youre a keen photographer, youll want to get the fruits of your labour printed out as quickly as you can. Thats wh...
80%
itreviews.com
Updated:
2011-08-10 04:12:50
portable inkjet photo printer: The quality of office-based computer printers has reached such an advanced stage now that its not difficult to find equipment thats tailor-made to your requirements and produces impressive results. But what about when you go...
0%
gadgetspeak.com
Updated:
2011-08-10 04:12:46
A small 15x10cm photo printer with a limited range of features, however should you just want to print images direct from a camera card it gives acceptable results.
60%
Country Distributor
United Kingdom 1 distributor(s)