location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2420dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2420dn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5959A
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:58:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2006
Product end of life date
Long product name HP LaserJet 2420dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet 2420dn 1200 x 1200 DPI A4

LaserJet 2420dn
More>>>
HP LaserJet 2420dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet 2420dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 28 ppm with user friendly design and maximises productivity with its network management tools

Short summary description HP LaserJet 2420dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 2420dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2420dn, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Grey, Silver

Long summary description HP LaserJet 2420dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 2420dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 2420dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 7500 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Product colour: Grey, Silver

Printing
Print speed (black, draft quality, A4/US Letter)
28 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
7500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.3, PostScript 3
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Optional connectivity
Bluetooth, Wireless LAN
Network
Network ready
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Memory slots
2
Built-in processor
Yes
Processor frequency
400 MHz
Design
Product colour *
Grey, Silver
Built-in display *
Yes
Power
Power consumption (printing) *
625 W
Power consumption (standby)
11 W
Power consumption (PowerSave)
8.5 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
592 mm
Depth
495 mm
Height
347 mm
Weight
19 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:42:02
Uk has collected 8 expert reviews for HP LaserJet 2420dn 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2015-06-25 06:24:11
high-end duplexing desktop laser printer: The price of a mono laser printer is determined almost entirely by its speed. The 28ppm LaserJet 2420d is more than double the price of, for example, the LaserJet 1320, which has a rated speed of...
0%
pcstats.com
Updated:
2011-09-26 16:42:02
The HP LaserJet 2420dn is a monochrome laser printer with a maximum resolution of 1200x1200DPI.
88%
pcmag.com
Updated:
2011-09-26 16:42:02
The HP LaserJet 2420dns scores for performance and quality are among the best for any monochrome laser weve tested. But alt Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 30 ppm...
70%
trustedreviews.com
Updated:
2015-06-25 06:24:11
HP produces mono laser printers ranging from small personal devices up to huge departmental behemoths. The LaserJet 2420d sits some way above the personals and is a fast office or small workgroup device. This model isn't enabled for network use, though yo...
70%