location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2420 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5956A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 07:32:31
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 2420 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 28 ppm
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Long product name HP LaserJet 2420 1200 x 1200 DPI :
The long product name of HP LaserJet 2420 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 28 ppm with user friendly design and maximises productivity with its network management tools [p1].
More>>>
HP LaserJet 2420 1200 x 1200 DPI:
The official description of HP LaserJet 2420 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 28 ppm with user friendly design and maximises productivity with its network management tools

Short summary description HP LaserJet 2420 1200 x 1200 DPI:
This short summary of the HP LaserJet 2420 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2420, 1200 x 1200 DPI, 28 ppm

Long summary description HP LaserJet 2420 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 2420 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 2420. Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Print speed (black, draft quality, A4/US Letter)
28 ppm
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
75000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), transparencies, labels, envelopes, cardstock
Media size (tray 1)
A4, A5, B5 (JIS), 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 200 g/m²
Network
Network ready
No
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
400 MHz
Power
Power consumption (PowerSave)
8.5 W
Power consumption (off)
0.4 W
System requirements
Minimum system requirements for Macintosh
160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB (compatible with USB 2.0 specifications) port or IEEE 1284-B compliant parallel port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
16.3 kg
Dimensions (WxDxH)
425 x 400 x 260 mm
Packaging data
Package weight
19 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM; Microsoft Windows Installer, Macintosh Installer, HP PCL 6 and HP PCL 5e print drivers (Windows 95, 98, Me, NT 4.0, 2000, XP), HP PostScript Level 3 Emulation (Windows 98, Me, NT 4.0, 2000, XP, Server 2
Other features
Additional paper trays
Optional 500-sheet paper tray
Print quality (black, draft quality)
600 DPI
Other features
Standard input capacity for transparencies
75
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-B parallel 1 x USB 2.0 1 x EIO
Custom media sizes
76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), letter, legal
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80
Media weights by paper path
60 - 200 g/m²; 60 - 120 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Microsoft Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-ROM drive; Windows NT 4.0: Pentium 90, 32 MB RAM, CD-ROM drive; Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 6
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, E-Toolbox
Acoustic power emissions
6.7 B(A)
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
28 ppm
Paper handling
HP LaserJet 2420 series printers: Built-in automatic duplex unit (HP LaserJet 2420d/dn only), 350 sheets standard input capacity (1x 100-sheet/ 10 envelope multipurpose tray, 1x 250-sheet tray), paper input level indicators, straight-through paper path, s
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B (US), ICES-003, Issue 4 (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe); other EMC approvals as re
Standard input trays
2
Networking features
Via HP Jetdirect Internal Print Servers for Fast Ethernet, Gigabit Ethernet; 802.11b wireless connectivity Optional: HP Jetdirect Fast Ethernet Embedded Print Server
Safety
IEC 60950 (International), EN 60950 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A11+A2 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC with CE Marking (Europe);
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
75 sheets
Driver updates
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj2400; OS/2 drivers are available from IBM and are packaged with OS/2
Duplex supported media size
A4, letter, legal, executive
Memory technology
Memory Enhancement technology (MEt), Double Data Rate memory technology
Control panel
Graphical display with up to 2 lines of text; Help button (?) to provide information about the message on the display; Back button to back up in menus or exit menus; Pause/Resume button to pause and resume printing; Up Arrow button to navigate to previous
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (JIS), letter, legal, executive
Media type and capacity (tray 2)
250
Media weight (tray 2)
60 - 120 g/m²
Media weight (tray 3)
60 - 120 g/m²
Paper handling optional/input
500-sheet input tray
Paper handling standard/input
100-sheet multipurpose tray, 250-sheet input tray
Paper handling standard/output
250-sheet top output bin (100-sheet rear output bin)
Power consumption (active)
625 W
Upgrade type
Printer firmware and networking firmware can be remotely upgraded
Compatible operating systems
OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X v.10.1 +
Service & support
HP Web sites, HP Customer Support Center, HP Care Packs
Technical features
Add fonts, forms, and third-party solutions via CompactFlash support
Package dimensions (WxDxH)
592 x 495 x 347 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:36
Uk has collected 8 expert reviews for HP LaserJet 2420 1200 x 1200 DPI and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 20:25:36
high-end duplexing desktop laser printer: The price of a mono laser printer is determined almost entirely by its speed. The 28ppm LaserJet 2420d is more than double the price of, for example, the LaserJet 1320, which has a rated speed of...
0%
trustedreviews.com
Updated:
2016-11-14 20:25:36
HP produces mono laser printers ranging from small personal devices up to huge departmental behemoths. The LaserJet 2420d sits some way above the personals and is a fast office or small workgroup device. This model isn't enabled for network use, though yo...
70%
pcstats.com
Updated:
2016-11-14 20:25:36
The HP LaserJet 2420dn is a monochrome laser printer with a maximum resolution of 1200x1200DPI.
88%
pcmag.com
Updated:
2016-11-14 20:25:36
The HP LaserJet 2420dns scores for performance and quality are among the best for any monochrome laser weve tested. But alt Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 30 ppm...
70%
Country Distributor
United Kingdom 1 distributor(s)