HP Photosmart 3310, Inkjet, Colour printing, 4800 x 1200 DPI, Colour scanning, Colour faxing
HP Photosmart 3310. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.7 ppm. Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing