HP logo

HP Photosmart Pro B9180 Photo Printer inkjet printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176586
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
27 May 2011
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart Pro B9180 Photo Printer inkjet printer:

HP Photosmart Pro B9180 Photo Printer

HP Photosmart Pro B9180 Photo Printer inkjet printer:

Professional pigment-ink, A3+ photo printer with individual ink cartridges, precise colour accuracy and archivability. Superior colour management and controls for gallery-quality, instant-drying, durable photos on a wide range of media.

Gallery-quality, durable photos on a wide range of media using pigment inks.

• Print gallery-quality colour and black-and-white photos. With instant-dry HP Vivera Pigment Inks, photos resist fading for more than 200 years on selected HP papers including HP Advanced Photo Paper [visit www.hp.com/eur/faderesistance].


HP colour controls make it easy to get accurate and consistent prints – every time.

• Get accurate colour prints with built-in densitometric calibration. HP's electrostatic drop detection printhead management system assures consistent colour. HP ProPrint plug-in for Adobe Photoshop puts all your colour controls in one location.


Unrivalled performance and image quality on a wide variety of media – in any size up to A3+.

• Get impressive image quality and outstanding performance – print A3+ photos in as fast as 90 seconds. Print on a wide range of photo and fine art media including paper, canvas and more up to 1.5 mm thick. Print frame-ready photos up to A3+.

Short summary description HP Photosmart Pro B9180 Photo Printer inkjet printer:

HP Photosmart Pro B9180 Photo Printer, 4.5 ppm, LCD

Long summary description HP Photosmart Pro B9180 Photo Printer inkjet printer:

HP Photosmart Pro B9180 Photo Printer. Print speed (black, normal quality, A4/US Letter): 4.5 ppm. Display: LCD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.