location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5569B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160502533 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2006
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 96 MB
  • - 14.2 kg
Warranty: Service & support options: Express Exchange (one-year) H3695E, Express Exchange (two-year) H5461A, Express Exchange (three-year) H5461A/EOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer, Fax, Scanner, Copier, WLAN, 4800 x 1200
More>>>
HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Officejet 7410 All-in-One can be shared between up to 5 users via a wired or 802.11g wireless office network. Advanced tools include auto two-sided print, fax, scan and copying; copy collation; remote printing via the Internet using HP Instant Share and a notebook. Breakthrough speeds mean you can produce laser-quality black at up to 30 ppm and colour at up to 20 ppm, while a built-in 6.4 cm colour LCD plus memory card slots allow photo printing without a computer.

Short summary description HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7410, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 7410. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Poster printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal, US Letter)
9.8 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2
Auto fit function
Yes
Copy margin (custom)
Yes
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Auto-redialing
Yes
Fax speed dialing (max numbers)
110
Fax forwarding
No
Fax delayed sending
No
Auto reduction
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Internal memory *
96 MB
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
53 dB
Sound power level (standby)
21 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
75 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
549 mm
Depth
353 mm
Height
438 mm
Weight
14.2 kg
Packaging data
Package width
597 mm
Package depth
400 mm
Package height
607 mm
Package weight
17.8 kg
Packaging content
Drivers included
Yes
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:46:41
Uk has collected 11 expert reviews for HP OfficeJet 7410 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 20:46:18
HPs OfficeJet 7410 provides the latest all-in-one features and functions -- at a price.
80%
goodgearguide.com.au
Updated:
2011-11-04 15:41:25
The HP Officejet 7410 All-in-One has all the features of...
Good Wide array of connectivity options, Good design, All round good unit.
Bad Less than impressive colour scanning, The Final Word Whether youre connecting wirelessly to print and scan, or just making copies, the HP Officejet 7410 All-in-One delivers fine quality and excellent paper handling.
Bottom line Whether youre connecting wirelessly to print and scan, or just making copies, the HP Officejet 7410 All-in-One delivers fine quality and excellent paper handling.
80%
Zdnet.com.au
Updated:
2011-11-04 15:41:27
The HP OfficeJet 7410 All-in-One is a broad-shouldered, no-nonsense, two-tone grey all-in-one. Before you lug it home or to the office, make sure to spare room for this 546mm wide, 438mm deep, 535mm tall, 14.2 kilogram deluxe device. Blame the 7410s e...
0%
about.com/compute
Updated:
2011-09-26 20:45:47
Feautures of the HP Officejet 7410 All-in-One PrinterNetworking FeaturesThe HP Officejet 7410 All-in-One has fantastic networking features built into it. With the HP Officejet 7410 All-in-One not only can you print from a wired network via the RJ-45 co...
90%
Howstuffworks.com
Updated:
2011-09-26 20:45:54
The sleek-looking Hewlett-Packard OfficeJet 7410 inkjet multifunction device delivers good quality in all four functions (copy, fax, print, and scan), but it saves its best features for printing.The OfficeJet 7410 prints at speeds up to 30 ppm in black...
Good Outstanding print function, especially for photos...
Bad Price is a little high...
Bottom line The sleek-looking Hewlett-Packard OfficeJet 7410 inkjet multifunction device delivers good quality in all four functions (copy, fax, print, and scan), but it saves its best features for printing.The OfficeJet 7410 prints at speeds up to 30 ppm in blac...
80%
Digitaltrends.com
Updated:
2011-09-26 20:46:00
The wireless connectivity is excellent, the print quality is exceptional, and all advertised functions work.
Good Wireless connectivity Printer/scanner/copier/fax Duplex printing, 9-in-1 card reader...
Bad Buggy drivers Power consumption Slow duplex printing...
Bottom line With great apprehension, we gave HP a chance to redeem themselves from the botched launch of the 7X00 line of multifunction printers, and we are happy to report that the current crop of AiO devices is much more stable and capable than its predecessors...
75%
pcworld.com_techhive.com
Updated:
2011-09-26 20:46:07
Integrated Wi-Fi and excellent paper handling justify this units price. Its well equipped with fax, an ADF and a 2.5-inch LCD.
80%
pcmag.com
Updated:
2011-09-26 20:46:26
Although relatively pricey, the HP Officejet 7410 All-in-One offers a lot for the money, including fast performance, good to Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 20 ppm, Rated speed at Default Resolution (Mo...
80%
hardwarecentral.com
Updated:
2011-09-26 20:46:41
Could sticker shock scare you away from...
0%
Country Distributor
United Kingdom 1 distributor(s)