HP logo

HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11.6 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117280
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Aug 2005
Short summary description HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11.6 ppm:

HP Photosmart 2610, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour scanning, A4, Grey

Long summary description HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11.6 ppm:

HP Photosmart 2610. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.7 ppm. Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.