location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Tout-en-un Photosmart 2610

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tout-en-un HP Photosmart 2610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5542B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: HPextensions: H7580E or H7580A option ABU (3 years, standard service), H7583E or H7583A option ABU (3 years, express service) *Available in Belgium, Denmark, the Netherlands, Finland, France, Germany, Ireland, Italy, Portugal, Spain, Sweden and UK
Service & support: 1 year limited hardwarebacked by HP Service and Support
Long product name HP Tout-en-un Photosmart 2610 :
The long product name of HP Tout-en-un Photosmart 2610. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional photo quality and 6.4 cm colour LCD
More>>>
HP Tout-en-un Photosmart 2610:
The official description of HP Tout-en-un Photosmart 2610 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This All-in-One offers built-in networking plus advanced photo printing features including memory card slots and 6.4 cm colour LCD for selecting, editing and printing photos without a PC, plus borderless photos up to 2x A4 size.

ABH - Netherlands - Dutch localization

Short summary description HP Tout-en-un Photosmart 2610:
This short summary of the HP Tout-en-un Photosmart 2610 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Tout-en-un Photosmart 2610

Long summary description HP Tout-en-un Photosmart 2610:
This is an auto-generated long summary of HP Tout-en-un Photosmart 2610 based on the first three specs of the first five spec groups.

HP Tout-en-un Photosmart 2610

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:08:54
Uk has collected 3 expert reviews for HP Tout-en-un Photosmart 2610 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-31 01:08:54
hp pretty much invented the all-in-one category of scanning and printing machines, but it hasn't sat back on its laurels. Through a process of continued refinement, hp's devices have reduced in size, improved in performance and developed more sophisticate...
80%
macnews.com
Updated:
2013-08-31 01:08:54
The US$299 HP Photosmart 2610 All-in-One Printer, designed for home and home office users, is a perfect companion for Apple’s new iMac G5. In keeping with the sleek aesthetic of the new Mac, which takes up minimal desk space, the HP all-in-one provi...
90%