location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550dtn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3716A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 533561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:40:42
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A3 27 ppm
  • - Duplex printing
  • - Total input capacity: 1100 sheets Total output capacity: 250 sheets
  • - Internal memory: 288 MB Built-in processor 533 MHz
Warranty: 1 year, next-day, on-site
Long product name HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3 :
The long product name of HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 5550dtn 28 ppm A4, 14 ppm A3, 600 x 600 dpi, HP ImageREt 3600, 3 paper trays, HP Jetdirect 620n Fast Ethernet Print Server, Duplex print
More>>>
HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3:
The official description of HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create impressive colour documents easily with this simple-to-use, wide-format laser printer. With its proven design, high performance and flexible features the HP Color LaserJet 5550 series printer meets the needs of dynamic workgroups.

- Delivers a perfect blend of brilliant print quality and great performance.
- Powerful wide-format colour performance for versatile workgroups.
- Experience office printing as it's meant to be.

Short summary description HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3:
This short summary of the HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 5550dtn Printer, Laser, Colour, 600 x 600 DPI, A3, 27 ppm, Duplex printing

Long summary description HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Color 5550dtn Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
28, 27
Print speed (black, draft quality, A4/US Letter)
28 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Print speed (black, normal quality, A3)
14 ppm
Print speed (colour, normal quality, A3)
14 ppm
Warm-up time
120 s
Time to first page (black, normal)
16 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
500 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (plain, light, intermediate, heavy, extra heavy, glossy, heavy glossy, high gloss images, tough, recycle), envelopes, transparencies, labels, cardstock
Media size (tray 1)
Minimum size 76 x 127 mm, maximum size 306 x 470 mm (maximum printable area 297 x 460 mm).
Media weight (tray 1)
Up to 200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP, IPX/SPX, AppleTalk, Apple Rendezvous compatible, DLC/LLC, Auto-IP, IP Direct Mode, NDS, Bindery, NCP, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1 and v 2c, HTTP; may require software from the NOS vendor or third-party vendor: LPD, FTP Printing, IPP
Performance
Internal memory *
288 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (PowerSave)
24 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.2, v 10.3, v 10.4, v 10.5; 4 MB RAM and 160 MB free hard disk space; AppleTalk, Bonjour or USB connectivity solution
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63 - 77 °F
Weight & dimensions
Maximum dimensions (W x D x H)
630 x 1550 x 833 mm
Pallet dimensions (W x D x H)
1010 x 780 x 1109 mm
Weight
108 kg
Dimensions (WxDxH)
630 x 718 x 833 mm
Packaging data
Package weight
138 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 5c, HP PCL 6, HP Postscript Level 3 Emulation)
Logistics data
Pallet gross weight
138 kg
Master (outer) cases per pallet
50 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
1 pc(s)
Other features
Additional paper trays
500-sheet input tray 4 and feeder
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Power supply type
110~220V
Recommended operating temperature range (T-T)
15 - 25 °C
I/O ports
One IEEE 1284-C compliant bidirectional parallel, one USB (compatible with USB 1.1 specifications), one jetlink, one 10/100Base- TX network port, two EIO slots
Custom media sizes
Tray 1: 76.2 x 127 to 216 x 356 mm; Tray 2, optional Tray 3 and Tray 4: 182 x 210 to 216 x 356 mm
Other features
Standard media sizes
A3, A4, A5, B4-JIS, B5-JIS
Memory upgrade
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80 internal scalable fonts available to HP PCL and HP Postscript Level 3 Emulation
Media weights by paper path
Tray 1: up to 200 g/m²; Tray 2, 3, 4, 5: up to 120 g/m²
Recommended media weight
Tray 1: 60 - 200; Tray 2, 3, 4, 5: 60 - 120
Standard output capacity for envelopes
40 sheets
Minimum system requirements
Microsoft Windows 2000: 300 MHz Processor with 64 MB of RAM; Windows XP: 233 MHz Processor with 64 MB of RAM; 180 MB free hard disk space for Windows, 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space), 160 MB for Mac; Mac OS 9.0, 9.04, 9.1, 9.2, 10.1; CD-ROM drive or Internet connection; dedicated IEEE-1284 parallel port
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Embedded Web Server, HP eToolbox
Acoustic power emissions
LwAd: 6.6 B(A) (printing), 4.9 B(A) (powersave)
Power requirements
Input voltage 100 to 240 VAC (- 10/+ 6%), 50/60 Hz (+/-2 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Automatic (standard)
Print speed (colour, best quality, A4)
28 ppm
Print speed (black, best quality, A4)
28 ppm
Colour printing technology
HP ImageREt 3600
Paper handling
100-sheet multipurpose tray 1, 500-sheet input tray 2/3, optional 500-sheet input tray 4, 250-sheet output bin
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2:2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
3
Networking features
HP Jetdirect 620n Fast Ethernet Print Server Via HP Jetdirect print servers
Safety
Regulatory standards: Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1)
Downloadable software
Microsoft Windows 2000, XP (32-bit and 64-bit drivers), Server 2003 (32-bit and 64-bit drivers); Apple Macintosh OS 9 and later, Mac OS X v.10.1 and later
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Windows Vista Ready, Windows Server 2003 (32/64 bit); Mac OS 9 or higher
Product dimensions when open (LxWxD)
63 cm (24.8")
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
250 sheets
Driver updates
Latest drivers for all supported operating systems available at http:///support/clj5550. If no access to the Internet, see support flyer that came in printer box.
Duplex supported media size
A4, A4-rotated, A3, B4-JIS, B5-JIS
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
LCD backlit panel display with up to 4 lines of text and animated printer graphics, 3 LED status lights. "Cancel job", "Pause/Resume", "Help" buttons
Maximum paper trays
5
Media size (tray 2)
A4, A3, A5, B4-JIS, B5-JIS
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
Up to 120 g/m²
Media weight (tray 3)
Up to 120 g/m²
Paper handling optional/input
Tray 5: 500-sheet input tray
Paper handling standard/input
100-sheet multi-purpose input tray, 2 x 500-sheet input trays, automatic two-sided printing accessory, printer stand
Paper handling standard/output
250-Sheet Output Bin
Power consumption (active)
623 W
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Colour tables, formatter firmware, software drivers, 1 x 500-sheet input tray, hard disk, memory
Package dimensions (W x D x H)
977.9 x 797.6 x 1110 mm (38.5 x 31.4 x 43.7")
Pallet dimensions (W x D x H) (imperial)
1010.9 x 779.8 x 1110 mm (39.8 x 30.7 x 43.7")
Pallet weight (imperial)
137.7 kg (303.6 lbs)
Weight (imperial)
246 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
16 s
First page out (black&white, letter, ready)
16 s
First page out (black&white, letter, sleep)
41 s
Media sizes supported (imperial)
Letter, legal, statement, executive, 11 x 17 in, ledger, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Size (imperial)
63 cm (24.8")
Package weight (imperial)
137.7 kg (303.6 lbs)
Print speed (black, best quality, letter)
< 27
Print speed (colour, best quality, letter)
< 27
Recommended media weight (duplex, imperial)
16 to 32 lb
Package dimensions (WxDxH)
979 x 797 x 1109 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:14:45
Uk has collected 4 expert reviews for HP LaserJet Color 5550dtn Printer Colour 600 x 600 DPI A3 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2015-06-25 06:14:45
Prints graphics quickly, and provides great image quality across the board, but it will cost you a chunk of change.
57%
pcmag.com
Updated:
2015-06-25 06:14:45
The HP Color LaserJet 5550dtn is a capable color laser with good performance, particularly for photos, and good to excellent Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 27 ppm, Rated Speed (Mono): 27 ppm...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)