HP logo

HP Compaq nc8230 Intel Pentium-M 780 1024M/80G 15.4" WSXGA WVA DVD+/-RW Multibay Graphics modem WXP Pro Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
86996
Info modified on:
23 Jan 2025, 18:50:02
End of life date:
01 Nov 2006
Short summary description HP Compaq nc8230 Intel Pentium-M 780 1024M/80G 15.4" WSXGA WVA DVD+/-RW Multibay Graphics modem WXP Pro Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nc8230 Intel Pentium-M 780 1024M/80G 15.4" WSXGA WVA DVD+/-RW Multibay Graphics modem WXP Pro Notebook PC, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq nc8230 Intel Pentium-M 780 1024M/80G 15.4" WSXGA WVA DVD+/-RW Multibay Graphics modem WXP Pro Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nc8230 Intel Pentium-M 780 1024M/80G 15.4" WSXGA WVA DVD+/-RW Multibay Graphics modem WXP Pro Notebook PC. Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2.77 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.