HP logo

HP Compaq nx8220 Business Notebook PC 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon X600 Windows XP Professional

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57428
Info modified on:
22 Jan 2025, 05:31:50
End of life date:
01 Aug 2006
Short summary description HP Compaq nx8220 Business Notebook PC 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nx8220 Business Notebook PC, 1.73 GHz, 39.1 cm (15.4"), 1200 x 800 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description HP Compaq nx8220 Business Notebook PC 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon X600 Windows XP Professional:

HP Compaq nx8220 Business Notebook PC. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1200 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.