HP logo

HP Compaq nx6110 Business notebook pc (PY511EA) 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75378
Info modified on:
22 Jan 2025, 05:03:53
Warranty:
One-year standard parts and labour(upgrades available, sold separately)
Long product name HP Compaq nx6110 Business notebook pc (PY511EA) 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nx6110, PY511EA

HP Compaq nx6110 Business notebook pc (PY511EA) 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Features:
- Featuring genuine Windows for a familiar and intuitive environment
- Large 15-inch display, the latest Intel® Celeron® M or Intel® Pentium® M processor with Intel® Centrino® mobile technology for wireless connectivity and improved battery performance.
- Easy to carry and use - weighing only 2.7 kg and just 30.3 mm thin.
- Primary battery life of up to 4.5 hours can be doubled with optional travel battery for all day mobile power.
- Combination of reinforced composite material with in-mould laminate creates a scratch and dent resistant notebook.
- Reliability with HP Mobile Data Protection System protects the hard drive from shock and vibration, reducing the risk of data corruption, and HP Local Recovery Solution by Altiris for quick recovery of data.
- Extensive testing and certifications ensure best in class quality and reliability.
- Preinstalled with Norton AntiVirus for out-of-the-box protection.

Short summary description HP Compaq nx6110 Business notebook pc (PY511EA) 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nx6110 Business notebook pc (PY511EA), 1.73 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Professional

Long summary description HP Compaq nx6110 Business notebook pc (PY511EA) 38.1 cm (15") 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nx6110 Business notebook pc (PY511EA). Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.