HP logo

HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
58601
Info modified on:
22 Jan 2025, 05:04:28
End of life date:
01 Sept 2006
Short summary description HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC, 1.86 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:

HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC. Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.