HP logo

HP Compaq nx6110 Intel Celeron-M 360 256M/40G 15" XGA DVD/CD-RW Fixed Graphics UMA modem WXP HE Notebook PC Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900

Data-sheet quality:
created/standardized by Icecat
Product views:
138663
Info modified on:
22 Jan 2025, 04:58:53
Short summary description HP Compaq nx6110 Intel Celeron-M 360 256M/40G 15" XGA DVD/CD-RW Fixed Graphics UMA modem WXP HE Notebook PC Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900:

HP Compaq nx6110 Intel Celeron-M 360 256M/40G 15" XGA DVD/CD-RW Fixed Graphics UMA modem WXP HE Notebook PC, Intel® Celeron® M, 1.4 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description HP Compaq nx6110 Intel Celeron-M 360 256M/40G 15" XGA DVD/CD-RW Fixed Graphics UMA modem WXP HE Notebook PC Intel® Celeron® M 38.1 cm (15") 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900:

HP Compaq nx6110 Intel Celeron-M 360 256M/40G 15" XGA DVD/CD-RW Fixed Graphics UMA modem WXP HE Notebook PC. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.