HP Compaq nw8240 Intel Pentium-M 770 1024M/60G 15.4" WUXGA+WVA DVD+/-RW multibay II Graphics WXP Pro Mobile Workstation, Intel Pentium Mobile, 2.13 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 1 GB, 60 GB
HP Compaq nw8240 Intel Pentium-M 770 1024M/60G 15.4" WUXGA+WVA DVD+/-RW multibay II Graphics WXP Pro Mobile Workstation. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2.13 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Operating system installed: Windows XP Professional. Weight: 2.63 kg