HP logo

HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73251
Info modified on:
19 Jul 2024, 20:15:37
End of life date:
10 Mar 2010
Short summary description HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower:

HP xw6600 Workstation, 2 GHz, Intel® Xeon® 5000 Sequence, E5405, 2 GB, DDR2-SDRAM

Long summary description HP xw6600 Workstation Intel® Xeon® 5000 Sequence E5405 2 GB DDR2-SDRAM Minitower:

HP xw6600 Workstation. Processor frequency: 2 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 18.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.