HP logo

HP Compaq dc5100 SFF Intel Atom® 330 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199812
Info modified on:
19 Jul 2024, 20:11:08
Short summary description HP Compaq dc5100 SFF Intel Atom® 330 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition PC:

HP Compaq dc5100 SFF, 1.6 GHz, Intel Atom®, 0.5 GB, 40 GB, DVD-ROM, Windows XP Home Edition

Long summary description HP Compaq dc5100 SFF Intel Atom® 330 0.5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Home Edition PC:

HP Compaq dc5100 SFF. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.